The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in Form C (DPDT, 3PDT, or 4PDT) configurations, available with plug-in or PCB terminals and a flange mount option. This variant features a 12VDC coil, a push-to-test button, an LED indicator, gold-plated contacts, and is RoHS compliant. It has a contact rating of 10A at 28VDC or 220VAC for 2- and 3-pole versions, and 5A for the 4-pole version. The relay operates with a coil power consumption of 0.9W, has a dielectric strength of 1500V rms between coil and contacts, and maintains an operating temperature range of -40°C to 85°C. The case is flange-mounted, and the terminal type is PCB pin. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |