The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) contact form with flange mount and 12VDC coil. It features gold-plated contacts, a push-to-test button, and RoHS compliance. The relay has a contact rating of 10A at 28VDC or 220VAC, operates with 0.9W coil power, and supports operating temperatures from -40°C to 85°C. It weighs approximately 37g and meets UL/CUL standards with 1500V rms coil-to-contact dielectric strength. Terminal strength is 4N for PCB mounting. Maximum switching power is 2200VA, and mechanical life is 1×10⁷ operations.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |