The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange-mounted configuration with gold-plated contacts and a 12VDC coil. It has a 3PDT (3 Form C) contact configuration, supports switching up to 28VDC at 10A or 220VAC at 10A, and operates within a temperature range of -40°C to 85°C. The relay has a coil power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. The case is compatible with the SC118 socket, and the unit weighs approximately 37g. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. and a dielectric strength of 1500V rms between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |