The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination. The PC118-3C-C1-12D-D-X is a 3PDT variant with a 12VDC coil, flange mount, and RoHS compliance. It operates at 0.9W coil power, with contact ratings of 10A at 28VDC or 220VAC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Operating temperature is -40°C to 85°C. Mechanical life is 1 x 10^7 operations, electrical life 1 x 10^5 under rated load. Weight is approximately 37g. Dimensions are 21.6mm x 27.6mm base by 35.0mm height. Terminals support 8N QC and 4N PCB pull force. Contacts are AgCdO. Compatible with SC118 sockets.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |