The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount case with solder lug termination. This variant features a 3PDT (3 Form C) contact configuration, 12VAC coil, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, maximum switching voltage of 277VAC, and coil power of 1.2VA. Operating temperature ranges from -40°C to 85°C. The relay measures 35.00 mm in length and weighs approximately 37g. Contact material is AgCdO with initial contact resistance of 50 mΩ max. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. Dielectric strength is 1500V RMS between coil and contacts, and 1000V RMS between contacts or poles. Insulation resistance is 100MΩ min at 500VDC. Operate and release times are both 25ms.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |