The PC118 is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in a flange mount case with push-to-test button and gold-plated contacts. This variant has a 3PDT contact configuration and a 12VAC coil. It operates at 220VAC up to 10A for 2-pole forms and 5A for 3- and 4-pole forms, with a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power consumption of 1.2VA, an operate time of 25ms, and a release time of 25ms. It is rated for an operating temperature range of -40°C to 85°C and meets UL/CUL general purpose ratings. The case dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 37g. Termination is via PCB pins, and the contact material is AgCdO. The relay is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |