The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for plug-in or PCB mounting. This variant features a flange mount case, 3PDT contact form, 12VAC coil, and a push-to-test button. It supports switching up to 277VAC and 10A, with a coil power consumption of 1.2VA and operate/release times of 25ms. The relay has an operating temperature range of -40°C to 85°C, insulation resistance of 100MΩ min at 500VDC, and dielectric strength of 1500V rms between coil and contacts. Contacts are AgCdO material with initial resistance of 50mΩ max and gold plating option available. Mechanical life exceeds 10⁷ operations, and electrical life is rated at 10⁵ operations under general purpose loads. The unit weighs approximately 37g and complies with RoHS standards.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |