Picker Components General Purpose Relays PC118-3C-C1-120A-X

Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms including 3PDT (3 Form C). This variant features a flange mount case, 120VAC coil, and is RoHS compliant. It supports a maximum switching voltage of 277VAC and a contact current rating of 10A, with AgCdO contact material. The relay has an operate time of 25 ms and a release time of 25 ms. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Operating temperature ranges from -40°C to 85°C, with a coil power consumption of 1.2VA.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms including 3PDT (3 Form C). This variant features a flange mount case, 120VAC coil, and is RoHS compliant. It supports a maximum switching voltage of 277VAC and a contact current rating of 10A, with AgCdO contact material. The relay has an operate time of 25 ms and a release time of 25 ms. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Operating temperature ranges from -40°C to 85°C, with a coil power consumption of 1.2VA.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-C1-120A-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-C1-120A-X
General Purpose Relays 2500-PC118-3C-C1-120A-X
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-C1-120A-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 27.26 - Step relay 10A - 272682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Safety Relays - 56.OA02.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details