The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole Form C contacts, available in flange mount or PC pin configurations. This variant includes a 120VAC coil, LED indicator, push-to-test button, and RoHS compliance. Contact rating is 10A at 28VDC or 220VAC for 2-pole forms, 5A for 3- and 4-pole forms, with maximum switching voltage of 277VAC and 48VDC. Contacts are AgCdO, insulation resistance is 100MΩ at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Operating temperature is -40°C to 85°C. Mechanical life is 1×10⁷ operations, electrical life 1×10⁵ at rated load. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. Weight is ~37g. Coil power is 1.2VA.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-120A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |