The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in a flange mount configuration with 120VAC coil voltage and gold-plated contacts. It has a 3PDT (3 Form C) contact arrangement, rated for 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates with a coil power of 1.2VA, has an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. It features a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations at rated load. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm. The part is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-120A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |