The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) contact configuration with flange mounting, 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a maximum switching voltage of 277VAC and 48VDC, with a 10A contact rating for AC loads at 220VAC. The relay operates with 1.2VA power consumption, has an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. The case dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. and dielectric strength of 1500V rms between coil and contacts. Mechanical life exceeds 10^7 operations, and electrical life is rated at 10^5 operations under general purpose load conditions.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-120A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |