The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) contact form. This variant features a flange mount case, 120VAC coil, gold plated contacts, and a push-to-test button. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 28VDC. Coil power consumption is 1.2VA, with an operate and release time of 25ms. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and weighs approximately 37g. Contact material is AgCdO with initial contact resistance of 50 mΩ max. The termination style is PCB pins. A compatible socket is available in the SC118 series. The part is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-120A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |