The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination. This variant has a 3PDT contact configuration, a 120VAC coil, flange mount, gold-plated contacts, and a push-to-test button, and is RoHS compliant. It switches up to 10A at 220VAC or 28VDC with a maximum switching voltage of 277VAC and coil power of 1.2VA. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts. Contact material is AgCdO with initial resistance of 50 mΩ max. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. Solderability is 260°C for 5 s ±0.5 s. Shock resistance is 100 m/s² for 11 ms, and vibration resistance is 10-55 Hz at 1.5mm double amplitude. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-120A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |