The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant features a 3PDT contact form, flange mount case, 110VDC coil, and a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. The coil power consumption is 0.9W, with a pick-up voltage of 82.5VDC and release voltage of 11.0VDC. Operate and release times are both 25ms. Contacts are AgCdO, with an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, and the device weighs approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-110D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |