The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, suitable for AC and DC coil voltages. This variant features a flange mount case (C1), 110VDC coil, LED indicator (L), push-to-test button (M), and RoHS compliance (X). It has a 3PDT contact form, rated for 28VDC at 5A and 220VAC at 5A, with a contact material of AgCdO. Maximum switching power is 280W DC and 2200VA AC, and maximum switching voltage is 48VDC and 277VAC. The coil power is 0.9W, with an operate time of 25ms and a release time of 25ms. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-110D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |