The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in 3PDT (Form C) contact configuration. This variant features a flange mount case, 110VDC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a coil power consumption of 0.9W, with operate and release times of 25ms each. The relay is rated for 28VDC at 10A and 220VAC at 10A per contact, with a maximum switching voltage of 48VDC and 277VAC. It operates from -40°C to 85°C and weighs approximately 37g. Dimensions are 35.0mm x 27.6mm x 21.6mm and termination is via PC pins.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-110D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |