The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange-mounted or PC pin termination. This variant has a 3PDT contact arrangement, 110VDC coil, gold-plated contacts, and RoHS compliance. It operates at 5A switching current for 3-pole configurations at 28VDC or 220VAC, with a coil power consumption of 0.9W and operate/release times of 25ms. The unit has a maximum switching voltage of 48VDC and 277VAC, with AgCdO contacts and a dielectric strength of 1500V rms between coil and contacts. Weight is approximately 37g. Operating temperature ranges from -40°C to 85°C. Dimensions are 43.00 mm long, 35.00 mm wide, and 27.60 mm high. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-110D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |