The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms of 2 Form C, 3 Form C, or 4 Form C. This part has a flange mount case, 110VDC coil, and gold plated contacts. It supports switching up to 220VAC at 10A for 3PDT configurations and 28VDC at 10A, with a maximum switching voltage of 277VAC and 48VDC. The coil power is 0.9W, operate time is 25ms, and release time is 25ms. The relay operates from -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500Vrms between coil and contacts. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations, and the weight is approximately 37g. The contact material is AgCdO. Dimensions are 35.00mm x 27.60mm x 21.60mm.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-110D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |