The PC118 series is a miniature 3-pole general purpose relay with 3PDT (3 Form C) contacts, available in PC pin termination with a push-to-test button and RoHS compliance. It operates with a 24VDC coil, consuming 0.9W, and has a rated load capacity of 10A at 28VDC or 220VAC. The relay features AgCdO contact material, an operating temperature range of -40°C to 85°C, and a dielectric strength of 1500V rms between coil and contacts. Its mechanical life is 1×10⁷ operations, with an electrical life of 1×10⁵ operations under rated load. Dimensions are not fully specified for this variant, but the case includes a top mounting flange option. The relay is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |