The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in Form C contact configurations, available in PC pin or solder lug termination. It supports AC and DC coil voltages, with a 24VDC coil variant consuming 0.9W and operating at 25ms actuation and release times. The relay features AgCdO contacts with a maximum switching capacity of 28VDC at 10A for 3PDT forms, and gold-plated contacts are an available option. The device operates from -40°C to 85°C, with a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations under rated load. Dimensions are 43.0mm in length, 35.0mm in width, and 27.6mm in height, with a weight of approximately 37g. The relay is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |