The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB terminal configurations. This variant has a 3PDT (3 Form C) contact arrangement, a 24VDC coil, and gold-plated contacts. It has a maximum contact rating of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and an operate time of 25 ms with a release time of 25 ms. The operating temperature range is -40°C to 85°C, and the contact material is AgCdO. The relay is RoHS compliant and measures 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height. It is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |