The PC118-3C-24A-LDM-X is a 3PDT general purpose relay with a 24VAC coil, LED indicator, push-to-test button, and PC pin termination. It handles up to 220VAC at 5A or 28VDC at 5A, with AgCdO contacts and a maximum switching voltage of 277VAC. Coil power is 1.2VA, with operate and release times of 25ms. The relay operates from -40°C to 85°C and is RoHS compliant. Dimensions are 35.0mm × 27.6mm × 21.6mm, and it weighs approximately 37g. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Insulation resistance is 100MΩ min. at 500VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ at rated load. Solderability meets 260°C for 5 seconds. Terminal strength is 4N for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |