The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination. The part PC118-3C-24A-L-X is a 3PDT (3 Form C) variant with a 24VAC coil, push-to-test button, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates at temperatures from -40°C to 85°C, with an operate and release time of 25ms. The case includes a top mounting flange and gold-plated contacts are available as an option. Dimensions are 35.00 mm in height, 27.60 mm in width, and 21.60 mm in depth. The terminal strength is 8N for QC and 4N for PCB mounting, with solderability to 260°C for 5 seconds. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. and mechanical life of 1×10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |