The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms in DPDT, 3PDT, or 4PDT configurations. It is available with PC pins or solder lugs, and features a push-to-test button and flange mount option. This variant has a 220VAC coil, 3PDT contacts rated for 10A at 220VAC, and gold-plated contacts as an option. It operates from -40°C to 85°C, has a coil power consumption of 1.2VA, and meets UL/CUL ratings with dielectric strength of 1500V rms between coil and contacts. The relay has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load. Terminal strength is 8N for solder lugs and 4N for PCB pins. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm with a weight of approximately 37g. It is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-220A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |