Picker Components General Purpose Relays PC118-3C-220A-DM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118-3C-220A-DM-X is a 3PDT general-purpose relay with a 220VAC coil and a push-to-test button. It handles 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a coil power of 1.2VA. Operate and release times are both 25ms. The operating temperature range is -40°C to 85°C, and the storage range is -40°C to 155°C. Contact material is AgCdO, with an initial resistance of 50 mΩ max. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles or open contacts. The unit weighs approximately 37g and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118-3C-220A-DM-X is a 3PDT general-purpose relay with a 220VAC coil and a push-to-test button. It handles 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a coil power of 1.2VA. Operate and release times are both 25ms. The operating temperature range is -40°C to 85°C, and the storage range is -40°C to 155°C. Contact material is AgCdO, with an initial resistance of 50 mΩ max. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles or open contacts. The unit weighs approximately 37g and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-220A-DM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-220A-DM-X
General Purpose Relays 2500-PC118-3C-220A-DM-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-220A-DM-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details