The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) contact configuration for the PC118-3C variant. It features a 12VDC coil with a power consumption of 0.9W, operate and release times of 25ms each, and contacts rated for 10A at 28VDC or 10A at 220VAC. Contact material is AgCdO, with a maximum switching voltage of 48VDC and 277VAC. The relay operates from -40°C to 85°C and weighs approximately 37g. Available with PCB pins or solder lugs, and RoHS compliant variants are marked with -X. Dimensions are 35.0mm long, 27.6mm wide, and 21.6mm high. Terminal strength is 4N for PCB mounting and 8N for QC terminals.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |