The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for plug-in or PCB mounting. The PC118-3C-12D-GLD-X variant features a 12VDC coil, gold-plated contacts, and meets RoHS compliance. It supports a 220VAC/10A switching rating for 3PDT contact form, with a maximum switching voltage of 277VAC and 48VDC. The relay operates with 0.9W coil power, has an operate time of 25ms and release time of 25ms, and functions between -40°C and 85°C. Internal dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max and mechanical life of 1 × 10⁷ operations. The unit weighs approximately 37 g and is compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |