The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms rated for 28VDC up to 10A or 220VAC up to 10A (2PDT) or 5A (3PDT and 4PDT). The relay features AgCdO contacts, a coil power of 1.2VA for AC coils, and operates within a temperature range of -40°C to 85°C. It is available with PC pins or solder lugs, and options include a push-to-test button and gold-plated contacts. Dimensions are approximately 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay meets UL/CUL ratings with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. Maximum switching voltage is 277VAC and 48VDC. The part is RoHS compliant and compatible with the SC118 series socket. Terminals withstand 8N for QC and 4N for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |