The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, suitable for plug-in or PCB mounting. The PC118-3C-12A-L-X variant is a 3PDT (3 Form C) relay with a 12VAC coil, featuring a push-to-test button and RoHS compliance. It operates at 220VAC up to 10A and 28VDC up to 10A, with a maximum switching power of 2200VA and 280W. Contact material is AgCdO, with initial contact resistance of 50 mΩ maximum. The relay has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Operating temperature ranges from -40°C to 85°C, with a coil power consumption of 1.2VA, operate time of 25ms, and release time of 25ms. The case measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |