The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms C (DPDT, 3PDT, or 4PDT). It is available with PC pins or solder lugs and supports AC and DC coil voltages, including 12VAC. The relay has a rated load of 10A at 220VAC for 3PDT configurations and 5A for 4PDT, with a maximum switching voltage of 277VAC and 48VDC. Gold-plated contacts are an available option. The operating temperature range is -40°C to 85°C, coil power is 1.2VA for the 12VAC coil, and the coil operate and release times are both 25ms. The relay is RoHS compliant and has a weight of approximately 37g. Dimensions are not fully specified in a single value but include a base width of 21.6mm and height of 35mm.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |