The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This relay supports AC and DC coils, with the 12A variant rated for 12VAC operation and 10A switching current at 220VAC or 28VDC. It features gold-plated contacts, a push-to-test button, and a flange mount case. The coil power is 1.2VA, with an operate time of 25ms and release time of 25ms. The operating temperature range is -40°C to 85°C, and the contact material is AgCdO. The relay meets insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |