The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact ratings of 10A at 28VDC or 220VAC for 2- or 3-pole versions, and 5A at 28VDC or 220VAC for 4-pole versions. This unit has a 3PDT contact form, 12VAC coil, and gold-plated contacts. It features a PC pin termination style, operates from -40°C to 85°C, and has a coil power consumption of 1.2VA. The relay is RoHS compliant and meets UL/CUL rating standards with 1500V rms dielectric strength between coil and contacts. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The mechanical life is 1 × 10· operations and electrical life is 1 × 10µ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |