The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin configurations. This variant has a 3PDT (3 Form C) contact form, a 12VAC coil, and gold-plated contacts. It is rated for 10A at 220VAC and 10A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The coil power consumption is 1.2VA, with an operate and release time of 25ms. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and weighs approximately 37g. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |