The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, and compatible with SC118 series sockets. This variant features a 3PDT (3 Form C) contact arrangement, a 12VAC coil, and a push-to-test button. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The relay has a power consumption of 1.2VA, operate and release times of 25ms, and operates between -40°C and 85°C. Contacts are made of AgCdO with a maximum initial contact resistance of 50 mΩ. The case includes a flange mount option. Weight is approximately 37g. The relay meets UL and CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Solderability is rated at 260°C for 5 seconds. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |