Picker Components General Purpose Relays PC118-3C-120A-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms up to 4PDT. This variant supports a 120VAC coil and 3PDT contacts, with RoHS compliance. It has a 10A contact rating per pole, switching up to 277VAC and 48VDC. Coil power is 1.2VA, operate time is 25ms, and release time is 25ms. Contacts are AgCdO, with initial resistance ≤50 mΩ. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Operating temperature is -40°C to 85°C. Weight is ~37g. The case supports flange mounting and solder lug termination. Dimensions are 35.00 × 27.60 × 21.60 mm. Mechanical life is 10⁷ operations; electrical life is 10⁵ under rated load. Compatible with SC118 sockets and meets UL/CUL ratings for general-purpose use.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms up to 4PDT. This variant supports a 120VAC coil and 3PDT contacts, with RoHS compliance. It has a 10A contact rating per pole, switching up to 277VAC and 48VDC. Coil power is 1.2VA, operate time is 25ms, and release time is 25ms. Contacts are AgCdO, with initial resistance ≤50 mΩ. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Operating temperature is -40°C to 85°C. Weight is ~37g. The case supports flange mounting and solder lug termination. Dimensions are 35.00 × 27.60 × 21.60 mm. Mechanical life is 10⁷ operations; electrical life is 10⁵ under rated load. Compatible with SC118 sockets and meets UL/CUL ratings for general-purpose use.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-120A-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-120A-X
General Purpose Relays 2500-PC118-3C-120A-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-120A-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 70.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details