Picker Components General Purpose Relays PC118-3C-120A-LDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay offering 2, 3, or 4 pole contact forms with AC or DC coil options, available in plug-in or PC pin terminations. This unit features a 3PDT (3 Form C) contact configuration, a 120VAC coil, a push-to-test button, an LED indicator, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with 1.2VA coil power. The relay supports an operating temperature range of -40°C to 85°C, with a weight of approximately 37g and dimensions of 35.00 x 27.60 x 21.60 mm. Contacts are made of AgCdO with an initial resistance of 50 mΩ max. and a mechanical life of 10^7 operations. It is compatible with SC118 series sockets and meets UL/CUL ratings for dielectric strength and insulation resistance.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay offering 2, 3, or 4 pole contact forms with AC or DC coil options, available in plug-in or PC pin terminations. This unit features a 3PDT (3 Form C) contact configuration, a 120VAC coil, a push-to-test button, an LED indicator, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with 1.2VA coil power. The relay supports an operating temperature range of -40°C to 85°C, with a weight of approximately 37g and dimensions of 35.00 x 27.60 x 21.60 mm. Contacts are made of AgCdO with an initial resistance of 50 mΩ max. and a mechanical life of 10^7 operations. It is compatible with SC118 series sockets and meets UL/CUL ratings for dielectric strength and insulation resistance.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-120A-LDM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-120A-LDM-X
General Purpose Relays 2500-PC118-3C-120A-LDM-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-120A-LDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.21 - Modular step relays 16A - 202181204000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details