The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, and compatible with SC118 series sockets. It supports 220VAC at 10A for 3PDT contact forms, with a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power of 1.2VA for 120VAC operation, gold-plated contacts, and a push-to-test button. It operates from -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500V rms between coil and contacts. Mechanical life is 10^7 operations, electrical life is 10^5 operations at rated load. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-120A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |