The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PCB termination styles. The PC118-3C-120A-GLM-X variant features a 3PDT contact form, 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It supports switching up to 277VAC and 10A, with a maximum switching power of 2200VA. The relay has an operating temperature range of -40°C to 85°C, a coil power consumption of 1.2VA, and an insulation resistance of 100MΩ min. at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load, and contact material is AgCdO. Weight is approximately 37g. Dimensions are not specified in exact terms but are consistent with the PC118 series form factor.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-120A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |