The PC118 series is a miniature 3-pole general purpose relay with 3PDT contact form, available in 120VAC coil voltage, gold plated contacts, push-to-test button, and RoHS compliant. It has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for both AC and DC loads. The relay operates with 1.2VA power consumption, has an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. The case supports top mounting flange and PC pin termination, with a weight of approximately 37g. Contact material is AgCdO, and insulation resistance is 100MΩ min. at 500VDC with dielectric strength of 1500V rms between coil and contacts. The mechanical life is 1 × 10^7 operations and electrical life is 1 × 10^5 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-120A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |