The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. This variant features a 3PDT (3 Form C) contact configuration, 120VAC coil, and gold-plated contacts. It has a maximum switching rating of 277VAC and 10A, with a coil power consumption of 1.2VA. The relay operates at 25ms operate and release times, supports an operating temperature range of -40°C to 85°C, and weighs approximately 37g. It is RoHS compliant and compatible with SC118 series sockets. Physical dimensions are not specified for this exact variant, but the series standard case dimensions apply. Solder lug termination is standard; no LED indicator or push-to-test button is included in this configuration.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |