Picker Components General Purpose Relays PC118-3C-120A-GDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, and compatible with SC118 series sockets. This part features a 3PDT (3 Form C) contact configuration, a 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It handles a maximum switching current of 10A at 277VAC, with a contact material of AgCdO and a power consumption of 1.2VA. Operating temperature ranges from -40°C to 85°C. The relay has a weight of approximately 37g and meets dielectric strength requirements of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations at rated load. Solderability is rated at 260°C for 5 seconds. Dimensions are not explicitly stated for this variant but follow the series layout.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, and compatible with SC118 series sockets. This part features a 3PDT (3 Form C) contact configuration, a 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It handles a maximum switching current of 10A at 277VAC, with a contact material of AgCdO and a power consumption of 1.2VA. Operating temperature ranges from -40°C to 85°C. The relay has a weight of approximately 37g and meets dielectric strength requirements of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations at rated load. Solderability is rated at 260°C for 5 seconds. Dimensions are not explicitly stated for this variant but follow the series layout.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-120A-GDM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-120A-GDM-X
General Purpose Relays 2500-PC118-3C-120A-GDM-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-120A-GDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 20.27 - Modular step relay 16A - 202780124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay module - 788-312/003-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers