The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, with options for gold-plated contacts, top mounting flange, and a push-to-test button. The 3PDT (3 Form C) variant rated for 120VAC has a coil power consumption of 1.2VA, contacts rated for 10A at 220VAC, and a maximum switching voltage of 277VAC. It features AgCdO contact material, an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. The relay has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 37g. It is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |