Picker Components General Purpose Relays PC118-3C-110D-LDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, suitable for AC and DC coil applications. This variant features a 110VDC coil, 3PDT contact form, LED indicator, push-to-test button, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. The relay operates at a coil power of 0.9W, with an operate time of 25ms and release time of 25ms. It accepts PCB pin or solder lug termination, weighs approximately 37g, and operates from -40°C to 85°C. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500V rms between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, suitable for AC and DC coil applications. This variant features a 110VDC coil, 3PDT contact form, LED indicator, push-to-test button, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. The relay operates at a coil power of 0.9W, with an operate time of 25ms and release time of 25ms. It accepts PCB pin or solder lug termination, weighs approximately 37g, and operates from -40°C to 85°C. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500V rms between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-110D-LDM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-110D-LDM-X
General Purpose Relays 2500-PC118-3C-110D-LDM-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-110D-LDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1226S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.22 - Modular step relay 16A - 202290120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers