The PC118 series is a miniature 3-pole general purpose relay with 3 Form C contacts, available in PC pin termination with a 110VDC coil, RoHS compliant. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching power of 2200VA, and an initial contact resistance of 50 mΩ max. The relay operates at 0.9W coil power, with an operate and release time of 25 ms, and a must release voltage minimum of 11.0 VDC. Mounting is via PC pins, with dimensions of 35.0 mm length, 21.6 mm width, and 27.6 mm height. The operating temperature range is -40°C to 85°C, and storage temperature is -40°C to 155°C. Contact material is AgCdO. The relay complies with UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts and poles. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |