The PC118-2C-P-C1-24D-X is a miniature 2-pole general-purpose relay with DPDT contacts, PCB pin termination, and a flange mount. It operates on a 24VDC coil with a power consumption of 0.9W and a pickup voltage of 18.0VDC max. Contact rating is 10A at 28VDC and 220VAC, with maximum switching voltage of 48VDC and 277VAC. Contacts are AgCdO, with initial resistance of 50 mΩ max. Operate and release times are 25ms each. Operating temperature ranges from -40°C to 85°C, with mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated load. The unit is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |