The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant features a 24VDC coil, PCB pin termination, flange mount case, gold plated contacts, and a push-to-test button. It supports switching up to 10A at 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. The relay has an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V RMS between coil and contacts. Operate and release times are both 25ms, with coil power consumption of 0.9W. Operating temperature ranges from -40°C to 85°C, and the contact material is AgCdO. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |