The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles, available in PC pin termination and flange mount configuration. It features a 24VAC coil with 1.2VA power consumption, a push-to-test button, and gold-plated contact option. The relay supports switching up to 277VAC and 10A for 2-pole configurations, with 28VDC for 2PDT and 5A for 4PDT. Contact material is AgCdO, insulation resistance exceeds 100MΩ at 500VDC, and dielectric strength is 1500V rms between coil and contacts. It operates from -40°C to 85°C, weighs approximately 37g, and meets mechanical life of 10⁷ operations and electrical life of 10⁵ operations. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |