The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination, and compatible with SC118 sockets. This variant features a 24VAC coil, PCB pin termination, flange mount, gold-plated contacts, an LED indicator, and a push-to-test button. It supports a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a maximum switching current of 10A. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates between -40°C and 85°C. The contact material is AgCdO, with an initial contact resistance of 50mΩ max. The case dimensions are 35.00mm x 27.60mm x 21.60mm, and the weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |