The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, suitable for plug-in or PC pin mounting. This variant features a 24VAC coil, DPDT (2 Form C) contacts, a flange-mount case, PCB pin termination, a push-to-test button, an LED indicator, and RoHS compliance. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for AC and DC loads. The relay has a coil power consumption of 1.2VA, operates within -40°C to 85°C, and meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts. Mechanical life is rated for 10^7 operations, and electrical life for 10^5 operations at rated load. The contact material is AgCdO, and the unit weighs approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |