The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination. This variant features a 24VAC coil, gold-plated contacts, a push-to-test button, and a flange mount case. It supports a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates at 1.2VA, has an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. It meets UL/CUL ratings with 1500V rms isolation between coil and contacts, and 1000V rms between poles. The case dimensions are 35.0mm x 27.6mm x 21.6mm, and it weighs approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |